Status: | Unknown |
---|---|
Series: | 1092 Series |
RoHS: | Unknown |
LED Color | Amber |
---|---|
Operating Voltage | 12V |
Mounting Hole Dia | 12.7mm |
Forward Current If | 25mA |
Luminous Intensity | 13cd |
IP / NEMA Rating | - |
Product Range | 1092 Series |
Led Indicator, Panel, 12.7Mm, Amber, 12V | Newark Electronics |
1092 Series Amber 13000 mcd 12 V Hi-Hat Panel Mount 2 Wire Lead LED Indicator | Future Electronics |
Where can I find additional details, specifications and documents for a 1092C3-12V?
Additional datasheets, footprints and schematics for 1092C3-12V are listed on our Part Details page. You can also find images and similar parts to 1092C3-12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1092C3-12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1092C3-12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1092C3-12V fall under?
The 1092C3-12V is listed under Visual Communications Parts.
Can I view similar or alternative parts?
You can view similar parts to 1092C3-12V when available in the Visual Communications Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1092C3-12V you can contact the distributor directly for product support, shipping queries etc.
Is the 1092C3-12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1092C3-12V have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for 1092C3-12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1092C3-12V often in real-time on the comparison pages.
What if I can't find stock of 1092C3-12V?
You can fill out our help required form which you can use to request a quote for 1092C3-12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.