Status: | Unknown |
---|---|
Series: | 1092 Series |
RoHS: | Compliant |
LED Color | Amber |
---|---|
Operating Voltage | 125VAC |
Mounting Hole Dia | 12.7mm |
Forward Current If | 25mA |
Luminous Intensity | 13cd |
IP / NEMA Rating | Not Rated |
Product Range | 1092 Series |
RoHS Compliant | Yes |
Panel Indicator, 12.7Mm, Amber, 125Vac | Newark Electronics |
1092 Series Amber 13000 mcd 125 VAC Hi-Dome Wire Lead Panel Mount LED Indicator | Future Electronics |
Where can I find additional details, specifications and documents for a 1092A3-125VAC?
Additional datasheets, footprints and schematics for 1092A3-125VAC are listed on our Part Details page. You can also find images and similar parts to 1092A3-125VAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1092A3-125VAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1092A3-125VAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1092A3-125VAC fall under?
The 1092A3-125VAC is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to 1092A3-125VAC when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1092A3-125VAC you can contact the distributor directly for product support, shipping queries etc.
Is the 1092A3-125VAC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1092A3-125VAC have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for 1092A3-125VAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1092A3-125VAC often in real-time on the comparison pages.
What if I can't find stock of 1092A3-125VAC?
You can fill out our help required form which you can use to request a quote for 1092A3-125VAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.