Status: | Unknown |
---|---|
Series: | 10-9296 Series |
RoHS: | Compliant |
Accessory Type | Jumper |
---|---|
For Use With | AVX 9296 Series Board-Board Connectors |
No. of Positions | 2Ways |
Pitch Spacing | 4mm |
Product Range | 10-9296 Series |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Jumper, 2Way, Board To Board Connector | Newark Electronics |
Conn Jumper 2 POS 4mm White | Avnet America |
Where can I find additional details, specifications and documents for a 109296002381906?
Additional datasheets, footprints and schematics for 109296002381906 are listed on our Part Details page. You can also find images and similar parts to 109296002381906 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 109296002381906 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109296002381906 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 109296002381906 fall under?
The 109296002381906 is listed under Connectors > Connector Tools & Accessories > Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 109296002381906 when available in the Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 109296002381906 you can contact the distributor directly for product support, shipping queries etc.
Is the 109296002381906 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 109296002381906 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 109296002381906.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 109296002381906 often in real-time on the comparison pages.
What if I can't find stock of 109296002381906?
You can fill out our help required form which you can use to request a quote for 109296002381906 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.