Status: | Unknown |
---|---|
Series: | 10-9296 Series |
RoHS: | Unknown |
Accessory Type | Jumper |
---|---|
For Use With | AVX 9296 Series Board-Board Connectors |
No. of Positions | 2Ways |
Pitch Spacing | 4mm |
Product Range | 10-9296 Series |
SVHC | No SVHC (27-Jun-2018) |
Jumper, 2Pos, 4Mm, 9A, 300V, Brass | Newark Electronics |
9296 Series 26 mm Pin 2 Way BTB JUMPER Header Plug Connector | Future Electronics |
Conn Jumper 2 POS 4mm White | Avnet America |
JUMPER, 2POS, 4MM, 9A, 300V, BRASS | element14 |
Where can I find additional details, specifications and documents for a 109296002260906?
Additional datasheets, footprints and schematics for 109296002260906 are listed on our Part Details page. You can also find images and similar parts to 109296002260906 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 109296002260906 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109296002260906 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 109296002260906 fall under?
The 109296002260906 is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to 109296002260906 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 109296002260906 you can contact the distributor directly for product support, shipping queries etc.
Is the 109296002260906 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 109296002260906 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 109296002260906.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 109296002260906 often in real-time on the comparison pages.
What if I can't find stock of 109296002260906?
You can fill out our help required form which you can use to request a quote for 109296002260906 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.