109257012101006 Part Information
Details for 109257012101006 by AVX Corporation
Featured Distributor
Pricing
Break | Price |
---|---|
1980 | 0.6230 |
Stock Information
Details
Part Downloads
Part Specifications
No. of Contacts | 12Contacts |
Gender | Plug |
Connector Type | Mini I/O |
Contact Termination Type | Surface Mount |
Product Range | 9257 Series |
Connector Mounting | PCB Mount |
RoHS Compliant | Yes |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 109257012101006?
Additional datasheets, footprints and schematics for 109257012101006 are listed in our Part Details tab. You can also find the 109257012101006 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 109257012101006 in the Pricing & Inventory tab next to part details. You can view 109257012101006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 109257012101006 fall under?
The 109257012101006 is listed under Connectors > I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 109257012101006 when available in the I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 109257012101006 you can contact the distributor directly for product support, shipping queries etc.
Is the 109257012101006 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 109257012101006 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 109257012101006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 109257012101006 often in real-time on the comparison pages.
What if I can't find stock of 109257012101006?
You can fill out our help required form which you can use to request a quote for 109257012101006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.