1091TR Battery Holders by Keystone Electronics

BATTERY HOLDER, 23MM CELL, SURFACE MT, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.06

Distributor Stock
Logo for Newark
Newark
from US$2.06
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$4.29
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$2.69
-
Buy Now
Logo for Sager
Sager
from US$2.06
-
Buy Now

Specifications

Battery Sizes Accepted Coin Cell - 23mm
No. of Batteries 1
Accessory Type Coin Cell Holder
Battery Terminals SMD
For Use With Coin Cell - 23mm
MSL MSL 2 - 1 year
RoHS Compliant Yes

Alternative Descriptions

Battery Holder, 23Mm Cell, Surface Mt, Full Reel | Newark Electronics
SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Gold Flash Plate) Tape & Reel | Keystone Electronics 1091TR | RS Americas
Holder, Battery | Carlton-Bates
Coin Cell Battery Holders Coin Cell holder 1071Gold plate | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1091TR?

Additional datasheets, footprints and schematics for 1091TR are listed on our Part Details page. You can also find images and similar parts to 1091TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1091TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1091TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1091TR fall under?

The 1091TR is listed under Batteries & Chargers > Battery Holders.

Can I view similar or alternative parts?

You can view similar parts to 1091TR when available in the Battery Holders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1091TR you can contact the distributor directly for product support, shipping queries etc.

Is the 1091TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1091TR have stock available?

Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 1091TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1091TR often in real-time on the comparison pages.

What if I can't find stock of 1091TR?

You can fill out our help required form which you can use to request a quote for 1091TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay