Status: | Unknown |
---|---|
Series: | 1091 Series |
RoHS: | Unknown |
Prices starting from US$3.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.10
|
11
in stock
|
Buy Now | |
Carlton-Bates
from US$3.05
|
500
in stock
|
Buy Now | |
Relay Specialties
from US$5.44
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$4.40
|
11
in stock
|
Buy Now | |
element14
from US$4.48
|
11
in stock
|
Buy Now | |
RS Americas
from US$4.72
|
7
in stock
|
Buy Now | |
Future Electronics
from US$4.41
|
-
|
Buy Now |
LED Colour | Green |
---|---|
Operating Voltage | 12V |
Mounting Hole Dia | 12.7mm |
Forward Current If | - |
Luminous Intensity | - |
IP / NEMA Rating | - |
Product Range | 1091 Series |
SVHC | No SVHC (27-Jun-2018) |
Indicator Light, 12V, LED Lamp, Green Polycarbonate Round Lens, Polished Stainless Steel, Panel Mount | Carlton-Bates |
CML INDICATOR LIGHT | Relay Specialties |
Panel Mount Indicator, Led, 12.7Mm, Green, 12V | Newark Electronics |
PANEL MOUNT INDICATOR, LED, 12.7MM, GREEN, 12V | element14 |
1091QM Series Green 12 V Panel Mount Non-Relampable LED Indicator Light | Future Electronics |
Where can I find additional details, specifications and documents for a 1091QM5-12V?
Additional datasheets, footprints and schematics for 1091QM5-12V are listed on our Part Details page. You can also find images and similar parts to 1091QM5-12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1091QM5-12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1091QM5-12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1091QM5-12V fall under?
The 1091QM5-12V is listed under Visual Communications Parts.
Can I view similar or alternative parts?
You can view similar parts to 1091QM5-12V when available in the Visual Communications Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1091QM5-12V you can contact the distributor directly for product support, shipping queries etc.
Is the 1091QM5-12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1091QM5-12V have stock available?
Authorised distributors including Carlton-Bates, Relay Specialties, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1091QM5-12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1091QM5-12V often in real-time on the comparison pages.
What if I can't find stock of 1091QM5-12V?
You can fill out our help required form which you can use to request a quote for 1091QM5-12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.