1091M7-24V Part Information
Details for 1091M7-24V by Chicago Minature Lamp
Optoelectronics & Displays>Panel Mount Indicators Bases & Lenses>LED Single Colour Indicators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 6.0200 |
10 | 5.0300 |
25 | 4.2200 |
50 | 3.9300 |
100 | 3.6100 |
250 | 3.2100 |
Stock Information
Details
Part Downloads
Part Specifications
LED Colour | Yellow |
Operating Voltage | 24V |
Mounting Hole Dia | 12.7mm |
Forward Current If | - |
Luminous Intensity | - |
IP / NEMA Rating | Not Rated |
Product Range | 1091M Series |
SVHC | No SVHC (27-Jun-2018) |
Details for 1091M7-24V by Visual Communications
Optoelectronics & Displays>Panel Mount Indicators Bases & Lenses>LED Single Colour Indicators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 6.0200 |
10 | 5.0300 |
25 | 4.2200 |
50 | 3.9300 |
100 | 3.6100 |
250 | 3.2100 |
Stock Information
Details
Part Downloads
Part Specifications
LED Color | Yellow |
Operating Voltage | 24VDC |
Mounting Hole Dia | 12.7mm |
Forward Current If | - |
Luminous Intensity | - |
IP / NEMA Rating | Not Rated |
Product Range | 1091M Series |
Colour | Yellow |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1091M7-24V?
Additional datasheets, footprints and schematics for 1091M7-24V are listed in our Part Details tab. You can also find the 1091M7-24V image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1091M7-24V in the Pricing & Inventory tab next to part details. You can view 1091M7-24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1091M7-24V fall under?
The 1091M7-24V is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 1091M7-24V when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1091M7-24V you can contact the distributor directly for product support, shipping queries etc.
Is the 1091M7-24V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 1091M7-24V have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1091M7-24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1091M7-24V often in real-time on the comparison pages.
What if I can't find stock of 1091M7-24V?
You can fill out our help required form which you can use to request a quote for 1091M7-24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.