Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Green |
---|---|
Operating Voltage | 6V |
Mounting Hole Dia | 12.7mm |
Forward Current If | - |
Luminous Intensity | - |
IP / NEMA Rating | Not Rated |
Product Range | - |
Forward Voltage | 6V |
Panel Mount Indicator, Led, 12.7Mm, Green, 6V | Newark Electronics |
PANEL MOUNT INDICATOR, LED, 12.7MM, GREEN, 6V | element14 |
CML INDICATOR LIGHT | Relay Specialties |
Where can I find additional details, specifications and documents for a 1091M5-6V?
Additional datasheets, footprints and schematics for 1091M5-6V are listed on our Part Details page. You can also find images and similar parts to 1091M5-6V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1091M5-6V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1091M5-6V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1091M5-6V fall under?
The 1091M5-6V is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 1091M5-6V when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1091M5-6V you can contact the distributor directly for product support, shipping queries etc.
Is the 1091M5-6V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1091M5-6V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 1091M5-6V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1091M5-6V often in real-time on the comparison pages.
What if I can't find stock of 1091M5-6V?
You can fill out our help required form which you can use to request a quote for 1091M5-6V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.