Status: | Unknown |
---|---|
Series: | 1091M Series |
RoHS: | Compliant |
LED Color | Red |
---|---|
Operating Voltage | 6VDC |
Mounting Hole Dia | 12.7mm |
IP / NEMA Rating | Not Rated |
Product Range | 1091M Series |
Colour | Red |
RoHS Compliant | Yes |
Panel Mount Indicator, Led, 12.7Mm, Red, 6V | Newark Electronics |
LED PMI W/WIRE | Relay Specialties |
Where can I find additional details, specifications and documents for a 1091M1-6V?
Additional datasheets, footprints and schematics for 1091M1-6V are listed on our Part Details page. You can also find images and similar parts to 1091M1-6V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1091M1-6V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1091M1-6V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1091M1-6V fall under?
The 1091M1-6V is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to 1091M1-6V when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1091M1-6V you can contact the distributor directly for product support, shipping queries etc.
Is the 1091M1-6V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1091M1-6V have stock available?
Authorised distributors including RS Americas, Newark Electronics and Relay Specialties have stock available or on a lead time for 1091M1-6V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1091M1-6V often in real-time on the comparison pages.
What if I can't find stock of 1091M1-6V?
You can fill out our help required form which you can use to request a quote for 1091M1-6V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.