1091M1-12V Panel Mount Indicators, Bases & Lenses by Chicago Minature Lamp

PANEL MOUNT INDICATOR LED 12.7MM RED

Status: Unknown
Series: 1091M Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.15

Distributor Stock
Logo for Farnell
Farnell
from US$4.66
1,834
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.41
1,834
in stock
Buy Now
Logo for element14
element14
from US$4.15
1,834
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$5.37
46
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$5.10
-
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$5.02
-
Buy Now

Specifications

LED Colour Red
Operating Voltage 12V
Mounting Hole Dia 12.7mm
Forward Current If -
Luminous Intensity -
IP / NEMA Rating Not Rated
Product Range 1091M Series
SVHC No SVHC (27-Jun-2018)


1091M1-12V Panel Mount Indicators, Bases & Lenses by Visual Communications Company

PANEL MOUNT INDICATOR LED 12.7MM RED 12V

Status: Unknown
Series: 1091M Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

LED Color Red
Operating Voltage 12VDC
Mounting Hole Dia 12.7mm
Forward Current If -
Luminous Intensity -
IP / NEMA Rating Not Rated
Product Range 1091M Series
Colour Red

Alternative Descriptions

Panel Mount Indicator, Led, 12.7Mm, Red, 12V | Newark Electronics
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 12V | element14
Indicator Light, 12V, 1/2W, LED Lamp, Red Lens, Snap-Fit Mounting | Carlton-Bates
CML INDICATOR LIGHT | Relay Specialties

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1091M1-12V?

Additional datasheets, footprints and schematics for 1091M1-12V are listed on our Part Details page. You can also find images and similar parts to 1091M1-12V on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1091M1-12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1091M1-12V price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1091M1-12V fall under?

The 1091M1-12V is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.

Can I view similar or alternative parts?

You can view similar parts to 1091M1-12V when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1091M1-12V you can contact the distributor directly for product support, shipping queries etc.

Is the 1091M1-12V RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1091M1-12V have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for 1091M1-12V.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1091M1-12V often in real-time on the comparison pages.

What if I can't find stock of 1091M1-12V?

You can fill out our help required form which you can use to request a quote for 1091M1-12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay