Status: | Unknown |
---|---|
Series: | 9159 Series |
RoHS: | Compliant |
Product Range | 9159 Series |
---|---|
No. of Contacts | 5Contacts |
Gender | Plug |
Pitch Spacing | 3mm |
Contact Termination Type | Solder |
No. of Rows | 1Rows |
Connector Mounting | Surface Mount Right Angle |
RoHS Compliant | Yes |
Board-To-Board Connector, 9159 Series, Surface Mount, Plug, 5, 3 Mm, Gold Plated Contacts Rohs Compliant: Yes |Avx Interconnect 109159005101116 | Newark Electronics |
9159 Series Board to Board Straight Header/Plug 3 mm Solder Horizontal Plug | Future Electronics |
Conn Board to Board PL 5 POS 3mm Solder RA SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 109159005101116?
Additional datasheets, footprints and schematics for 109159005101116 are listed on our Part Details page. You can also find images and similar parts to 109159005101116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 109159005101116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109159005101116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 109159005101116 fall under?
The 109159005101116 is listed under Connectors > Board-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 109159005101116 when available in the Board-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 109159005101116 you can contact the distributor directly for product support, shipping queries etc.
Is the 109159005101116 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 109159005101116 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 109159005101116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 109159005101116 often in real-time on the comparison pages.
What if I can't find stock of 109159005101116?
You can fill out our help required form which you can use to request a quote for 109159005101116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.