Status: | Unknown |
---|---|
Series: | 9159 Series |
RoHS: | Compliant |
Product Range | 9159 Series |
---|---|
No. of Contacts | 4Contacts |
Gender | Plug |
Pitch Spacing | 3mm |
Contact Termination Type | Solder |
No. of Rows | 1Rows |
Connector Mounting | Surface Mount Right Angle |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
04P HORI. WHITE PLUG SSL SMT | Rutronik |
Board-To-Board Connector, 9159 Series, Surface Mount, Plug, 4, 3 Mm, Gold Plated Contacts Rohs Compliant: Yes |Avx Interconnect 109159004101116 | Newark Electronics |
9159 Series Board to Board Straight Header/Plug 3 mm Solder Horizontal Plug | Future Electronics |
Conn Board to Board PL 4 POS 3mm Solder RA SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 10-9159-004-101-116.?
Additional datasheets, footprints and schematics for 10-9159-004-101-116. are listed on our Part Details page. You can also find images and similar parts to 10-9159-004-101-116. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-9159-004-101-116. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-9159-004-101-116. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-9159-004-101-116. fall under?
The 10-9159-004-101-116. is listed under Connectors > Board-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10-9159-004-101-116. when available in the Board-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-9159-004-101-116. you can contact the distributor directly for product support, shipping queries etc.
Is the 10-9159-004-101-116. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10-9159-004-101-116. have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 10-9159-004-101-116..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-9159-004-101-116. often in real-time on the comparison pages.
What if I can't find stock of 10-9159-004-101-116.?
You can fill out our help required form which you can use to request a quote for 10-9159-004-101-116. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.