Status: | Unknown |
---|---|
Series: | 9159 Series |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
7,519
in stock
|
Buy Now | |
Avnet Abacus
-
|
56,000
in stock
|
Buy Now | |
Rutronik
from US$0.36
|
-
|
Buy Now | |
Newark Electronics
from US$0.37
|
-
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
element14
from US$0.39
|
-
|
Buy Now |
Pitch Spacing | 3mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Plug |
Product Range | 9159 Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Solder |
Current Rating | 5A |
Flammability Rating | UL94VO |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Termination Method | Solder |
Voltage Rating VAC | 125V |
Connector: PCB to PCB | Transfer Multisort Elektronik |
Conn Board to Board PL 2 POS 3mm Solder RA SMD T/R | Avnet Abacus |
02P WHITE HORIZONTAL PLUG 3MM | Rutronik |
Board-To-Board Connector, 9159 Series, Surface Mount, Plug, 2, 3 Mm, Gold Plated Contacts Rohs Compliant: Yes |Avx Interconnect 109159002101116 | Newark Electronics |
9159 Series Board to Board Straight Header/Plug 3 mm Solder Horizontal Plug | Future Electronics |
CONNECTOR, PLUG, 2WAY | element14 |
Where can I find additional details, specifications and documents for a 109159002101116?
Additional datasheets, footprints and schematics for 109159002101116 are listed on our Part Details page. You can also find images and similar parts to 109159002101116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 109159002101116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109159002101116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 109159002101116 fall under?
The 109159002101116 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 109159002101116 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 109159002101116 you can contact the distributor directly for product support, shipping queries etc.
Is the 109159002101116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 109159002101116 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Avnet Abacus, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for 109159002101116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 109159002101116 often in real-time on the comparison pages.
What if I can't find stock of 109159002101116?
You can fill out our help required form which you can use to request a quote for 109159002101116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.