1090QC4-28V Optoelectronics, LEDs & Displays by Visual Communications Company

LAMP INDICATOR INCANDESCENT 16MM WHITE

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$4.59


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$4.59
-
Buy Now
Logo for RS Americas RS Americas US$6.68
-
Buy Now
Logo for element14 element14 US$7.16
-
Buy Now
Logo for Relay Specialties Relay Specialties US$5.34
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Lamp Base Type Solder Terminal
Mounting Hole Dia 12.7mm
Current Rating -
Supply Voltage 28V
Lens Shape -
Product Range -
Bulb Size 16mm
Colour White

Alternative Descriptions

Lamp, Indicator, Incandescent, 16Mm, White | Newark Electronics
CML NEON & INCANDESCENT INDICA | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1090QC4-28V?

Additional datasheets, footprints and schematics for 1090QC4-28V are listed on our Part Details page. You can also find images and similar parts to 1090QC4-28V on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1090QC4-28V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1090QC4-28V price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1090QC4-28V fall under?

The 1090QC4-28V is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 1090QC4-28V when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1090QC4-28V you can contact the distributor directly for product support, shipping queries etc.

Is the 1090QC4-28V RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1090QC4-28V have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Relay Specialties and Farnell have stock available or on a lead time for 1090QC4-28V.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1090QC4-28V often in real-time on the comparison pages.

What if I can't find stock of 1090QC4-28V?

You can fill out our help required form which you can use to request a quote for 1090QC4-28V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay