Status: | Unknown |
---|---|
Series: | 1090QC Series |
RoHS: | Unknown |
Prices starting from US$4.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.15
|
209
in stock
|
Buy Now | |
Newark Electronics
from US$4.79
|
209
in stock
|
Buy Now | |
element14
from US$4.54
|
209
in stock
|
Buy Now | |
Carlton-Bates
from US$5.48
|
47
in stock
|
Buy Now | |
Future Electronics
from US$5.22
|
-
|
Buy Now | |
RS Americas
from US$6.52
|
-
|
Buy Now | |
Relay Specialties
from US$5.34
|
-
|
Buy Now |
Lamp Base Type | Quick Connect |
---|---|
Mounting Hole Dia | 12.7mm |
Current Rating | 40mA |
Supply Voltage | 28V |
Lens Shape | Round with Flat Top |
Product Range | 1090QC Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Base Type | Solder Terminal |
---|---|
Mounting Hole Dia | 12.7mm |
Current Rating | - |
Supply Voltage | 28V |
Lens Shape | Round |
Product Range | - |
Bulb Size | 16mm |
Colour | Amber |
Power Rating | 28W |
Lamp, Indicator, Incandescent, 16Mm, Amber | Newark Electronics |
LAMP, INDICATOR, INCANDESCENT, 16MM, AMBER | element14 |
Indicator Light, 28V, Incandescent Lamp, Amber Polycarbonate Round Lens, Polished Stainless Steel | Carlton-Bates |
Amber 28 V Quick Connect - 0.187 (4.7mm) Incandescent Panel Indicator" | Future Electronics |
CML NEON & INCANDESCENT INDICA | Relay Specialties |
Where can I find additional details, specifications and documents for a 1090QC3-28V?
Additional datasheets, footprints and schematics for 1090QC3-28V are listed on our Part Details page. You can also find images and similar parts to 1090QC3-28V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1090QC3-28V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1090QC3-28V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1090QC3-28V fall under?
The 1090QC3-28V is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1090QC3-28V when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1090QC3-28V you can contact the distributor directly for product support, shipping queries etc.
Is the 1090QC3-28V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1090QC3-28V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Carlton-Bates and Future Electronics have stock available or on a lead time for 1090QC3-28V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1090QC3-28V often in real-time on the comparison pages.
What if I can't find stock of 1090QC3-28V?
You can fill out our help required form which you can use to request a quote for 1090QC3-28V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.