1090QC1-12V Optoelectronics, LEDs & Displays by Chicago Minature Lamp

INCANDESCENT INDICATOR 12.7MM 12V

Status: Unknown
Series: 1090QC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.47

Distributor Stock
Logo for Farnell
Farnell
from US$5.11
573
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.87
573
in stock
Buy Now
Logo for element14
element14
from US$4.47
573
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$6.12
22
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$5.48
-
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$5.34
-
Buy Now

Specifications

Lamp Base Type Quick Connect
Mounting Hole Dia 12.7mm
Current Rating 100mA
Supply Voltage 12V
Lens Shape Round with Flat Top
Product Range 1090QC Series
SVHC No SVHC (27-Jun-2018)


1090QC1-12V Optoelectronics, LEDs & Displays by Visual Communications Company

LAMP INDICATOR INCANDESCENT 16MM RED

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Lamp Base Type Solder Terminal
Mounting Hole Dia 12.7mm
Current Rating -
Supply Voltage 12V
Lens Shape Round
Product Range -
Bulb Size 16mm
Colour Red
Power Rating 12W

Alternative Descriptions

Lamp, Indicator, Incandescent, 16Mm, Red | Newark Electronics
LAMP, INDICATOR, INCANDESCENT, 16MM, RED | element14
Indicator Light, 12V, Incandescent Lamp, Red Lens, Panel Mounting | Carlton-Bates
CML NEON & INCANDESCENT INDICA | Relay Specialties

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1090QC1-12V?

Additional datasheets, footprints and schematics for 1090QC1-12V are listed on our Part Details page. You can also find images and similar parts to 1090QC1-12V on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1090QC1-12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1090QC1-12V price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1090QC1-12V fall under?

The 1090QC1-12V is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 1090QC1-12V when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1090QC1-12V you can contact the distributor directly for product support, shipping queries etc.

Is the 1090QC1-12V RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1090QC1-12V have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for 1090QC1-12V.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1090QC1-12V often in real-time on the comparison pages.

What if I can't find stock of 1090QC1-12V?

You can fill out our help required form which you can use to request a quote for 1090QC1-12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay