1090QA3-28V Panel Mount Indicators, Bases & Lenses by Visual Communications Company

LAMP, INDICATOR, INCANDESCENT, 16MM, AMBER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.86

Distributor Stock
Logo for Newark
Newark
from US$4.86
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$6.68
170
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$5.34
60
in stock
Buy Now

Specifications

Lamp Base Type Wire Leaded
Mounting Hole Dia 12.7mm
Supply Voltage 28V
Bulb Size 16mm
Colour Amber
Power Rating 28W
RoHS Compliant Yes

Alternative Descriptions

CML NEON & INCANDESCENT INDICA | Relay Specialties
Lamp, Indicator, Incandescent, 16Mm, Amber | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1090QA3-28V?

Additional datasheets, footprints and schematics for 1090QA3-28V are listed on our Part Details page. You can also find images and similar parts to 1090QA3-28V on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1090QA3-28V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1090QA3-28V price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1090QA3-28V fall under?

The 1090QA3-28V is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Incandescent Indicators.

Can I view similar or alternative parts?

You can view similar parts to 1090QA3-28V when available in the Incandescent Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1090QA3-28V you can contact the distributor directly for product support, shipping queries etc.

Is the 1090QA3-28V RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1090QA3-28V have stock available?

Authorised distributors including RS Americas, Relay Specialties and Newark Electronics have stock available or on a lead time for 1090QA3-28V.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1090QA3-28V often in real-time on the comparison pages.

What if I can't find stock of 1090QA3-28V?

You can fill out our help required form which you can use to request a quote for 1090QA3-28V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay