Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lamp Base Type | Wire Leaded |
---|---|
Mounting Hole Dia | 12.7mm |
Supply Voltage | 28V |
Bulb Size | 16mm |
Colour | Green |
RoHS Compliant | Yes |
CML NEON & INCANDESCENT INDICA | Relay Specialties |
Green 28 V Wire Leads 4.6 (116.84mm) Round Shape Incandesent Panel Indicator" | Future Electronics |
Lamp, Indicator, Incand, 16Mm, Grn | Newark Electronics |
Where can I find additional details, specifications and documents for a 1090D5-28V?
Additional datasheets, footprints and schematics for 1090D5-28V are listed on our Part Details page. You can also find images and similar parts to 1090D5-28V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1090D5-28V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1090D5-28V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1090D5-28V fall under?
The 1090D5-28V is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Incandescent Indicators.
Can I view similar or alternative parts?
You can view similar parts to 1090D5-28V when available in the Incandescent Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1090D5-28V you can contact the distributor directly for product support, shipping queries etc.
Is the 1090D5-28V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1090D5-28V have stock available?
Authorised distributors including Relay Specialties, Future Electronics, Newark Electronics and RS Americas have stock available or on a lead time for 1090D5-28V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1090D5-28V often in real-time on the comparison pages.
What if I can't find stock of 1090D5-28V?
You can fill out our help required form which you can use to request a quote for 1090D5-28V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.