Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Base Type | Wire Leaded |
---|---|
Mounting Hole Dia | 12.7mm |
Current Rating | - |
Supply Voltage | 28V |
Lens Shape | - |
Product Range | - |
Bulb Size | 16mm |
Colour | Red |
Lamp, Indicator, Incandescent, 16Mm, Red | Newark Electronics |
LAMP, INDICATOR, INCANDESCENT, 16MM, RED | element14 |
CML NEON & INCANDESCENT INDICA | Relay Specialties |
Where can I find additional details, specifications and documents for a 1090D1-28V?
Additional datasheets, footprints and schematics for 1090D1-28V are listed on our Part Details page. You can also find images and similar parts to 1090D1-28V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1090D1-28V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1090D1-28V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1090D1-28V fall under?
The 1090D1-28V is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1090D1-28V when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1090D1-28V you can contact the distributor directly for product support, shipping queries etc.
Is the 1090D1-28V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1090D1-28V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 1090D1-28V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1090D1-28V often in real-time on the comparison pages.
What if I can't find stock of 1090D1-28V?
You can fill out our help required form which you can use to request a quote for 1090D1-28V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.