1090C3-12V Optoelectronics, LEDs & Displays by Visual Communications Company

LAMP INDICATOR INCANDESCENT 16MM AMBER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.61

Distributor Stock
Logo for Farnell
Farnell
from US$4.76
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$5.00
16
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.51
-
Buy Now
Logo for element14
element14
from US$3.61
-
Buy Now

Specifications

Lamp Base Type Wire Leaded
Mounting Hole Dia 12.7mm
Current Rating -
Supply Voltage 12V
Lens Shape -
Product Range -
Bulb Size 16mm
Colour Amber
Power Rating 12W

Alternative Descriptions

CML NEON & INCANDESCENT INDICA | Relay Specialties
Lamp, Indicator, Incandescent, 16Mm, Amber | Newark Electronics
LAMP, INDICATOR, INCANDESCENT, 16MM, AMBER | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1090C3-12V?

Additional datasheets, footprints and schematics for 1090C3-12V are listed on our Part Details page. You can also find images and similar parts to 1090C3-12V on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1090C3-12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1090C3-12V price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1090C3-12V fall under?

The 1090C3-12V is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 1090C3-12V when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1090C3-12V you can contact the distributor directly for product support, shipping queries etc.

Is the 1090C3-12V RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1090C3-12V have stock available?

Authorised distributors including Relay Specialties, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1090C3-12V.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1090C3-12V often in real-time on the comparison pages.

What if I can't find stock of 1090C3-12V?

You can fill out our help required form which you can use to request a quote for 1090C3-12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay