Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 109029-ZZ |
Contact Termination Area Plating Material | Gold |
---|---|
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
Contact Mating Area Plating Material | Gold |
Termination Method to Wire & Cable | Crimp |
Socket Contact Crimp Straight Cable Mount | Avnet America |
SKT CONTACT CRIMP SIZE 12/16 | TTI Europe |
Where can I find additional details, specifications and documents for a 109029-ZZ?
Additional datasheets, footprints and schematics for 109029-ZZ are listed on our Part Details page. You can also find images and similar parts to 109029-ZZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 109029-ZZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109029-ZZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 109029-ZZ fall under?
The 109029-ZZ is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 109029-ZZ when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 109029-ZZ you can contact the distributor directly for product support, shipping queries etc.
Is the 109029-ZZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 109029-ZZ have stock available?
Authorised distributors including Avnet America and TTI Europe have stock available or on a lead time for 109029-ZZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 109029-ZZ often in real-time on the comparison pages.
What if I can't find stock of 109029-ZZ?
You can fill out our help required form which you can use to request a quote for 109029-ZZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.