Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.23
Contact Termination Area Plating Material | Gold |
---|---|
Contact Size | 12 |
Contact Type | Pin |
Contact Current Rating (Max) | 23A |
Contact Mating Area Plating Material | Gold |
Termination Method to Wire & Cable | Crimp |
Circular Contact, Pin, Crimp, 12Awg | Newark Electronics |
CIRCULAR CONTACT, PIN, CRIMP, 12AWG | element14 |
CONT PIN Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Contact Size: Size 12 Wire Size: 20 – 16 AWG Pin Gold Size 12 | Connector Contact | Part Number: 109028-31 | Internal Number: 109028-31 | 20 – 16 AWG | TE Connectivity | TE Store |
PIN Contact Size 12 Crimp Straight Cable Mount | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 109028-31?
Additional datasheets, footprints and schematics for 109028-31 are listed on our Part Details page. You can also find images and similar parts to 109028-31 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 109028-31 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109028-31 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 109028-31 fall under?
The 109028-31 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 109028-31 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 109028-31 you can contact the distributor directly for product support, shipping queries etc.
Is the 109028-31 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 109028-31 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 109028-31.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 109028-31 often in real-time on the comparison pages.
What if I can't find stock of 109028-31?
You can fill out our help required form which you can use to request a quote for 109028-31 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.