Status: | Unknown |
---|---|
Series: | 109 Series |
RoHS: | Unknown |
Supply Voltage V AC | 230VAC |
---|---|
Supply Voltage V DC | - |
Tones | Pulse |
Sound Level SPL | 80dB |
IP / NEMA Rating | IP65 |
Product Range | 109 Series |
Resonant Frequency | 2100Hz |
Current Consumption | 25mA |
External Depth | 52mm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 50°C |
SVHC | No SVHC (15-Jan-2019) |
External Diameter | 52mm |
External Height | 67.2mm |
External Length / Height | 67.2mm |
Input Current | 25mA |
Sound Level Distance | 1m |
Supply Voltage | 230VAC |
Supply Voltage Max | 230VAC |
Supply Voltage Min | 230VAC |
Supply Volts | 230V AC |
Transducer Function | Buzzer |
Pulsed tone installation buzzer,230Vac | RS |
Audible Alarm, Electronic Buzzer, Pulse Tone, 230VAC, Panel Mount, Black, M22 | WERMA 10901068 | RS Americas |
Werma Electronic Buzzer 109 Pulse Black 230 VAC 25mA 80dBA 50Hz Polycarbonate / ABS Screw Terminal IP65 | Distrelec |
BUZZER, PULSE, 230VAC | Farnell |
Where can I find additional details, specifications and documents for a 10901068?
Additional datasheets, footprints and schematics for 10901068 are listed on our Part Details page. You can also find images and similar parts to 10901068 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10901068 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10901068 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10901068 fall under?
The 10901068 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to 10901068 when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10901068 you can contact the distributor directly for product support, shipping queries etc.
Is the 10901068 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10901068 have stock available?
Authorised distributors including RS, RS Americas, Distrelec and Farnell have stock available or on a lead time for 10901068.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10901068 often in real-time on the comparison pages.
What if I can't find stock of 10901068?
You can fill out our help required form which you can use to request a quote for 10901068 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.