Status: | Unknown |
---|---|
Series: | OMNIMATE Power SV Series |
RoHS: | Unknown |
Gender | Header |
---|---|
Pitch Spacing | 7.62mm |
No. of Positions | 3Ways |
Rated Current | 41A |
Rated Voltage | 1kV |
Block Orientation | Through Hole Right Angle |
Product Range | OMNIMATE Power SV Series |
SVHC | No SVHC (15-Jan-2018) |
Terminal Block, Header, 3Pos, Tht | Newark Electronics |
TERMINAL BLOCK, HEADER, 3POS, THT | element14 |
Connector Power Male Header 3 Position 7.62mm Right Angle Solder Through Hole Black | Avnet America |
Where can I find additional details, specifications and documents for a 1090040000?
Additional datasheets, footprints and schematics for 1090040000 are listed on our Part Details page. You can also find images and similar parts to 1090040000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1090040000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1090040000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1090040000 fall under?
The 1090040000 is listed under Weidmuller Parts.
Can I view similar or alternative parts?
You can view similar parts to 1090040000 when available in the Weidmuller Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1090040000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1090040000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1090040000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1090040000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1090040000 often in real-time on the comparison pages.
What if I can't find stock of 1090040000?
You can fill out our help required form which you can use to request a quote for 1090040000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.