Status: | Unknown |
---|---|
Series: | Haztex 130104 Series |
RoHS: | Unknown |
Flashlight Type | Hand Held |
---|---|
Light Source | Fluorescent |
Lumen Output | 1800lm |
Power Source | Power Cord |
Product Range | Haztex 130104 Series |
Torch, Hand Lamp, Fluorescent, 1800Lm | Newark Electronics |
Haztex Hazardous Location 26W 12V Handheld Fluorescent Lamp/In-line Transformer 16/3 SOOW Type Cord 15.24m | Avnet America |
Where can I find additional details, specifications and documents for a 1090-HZ12IB163?
Additional datasheets, footprints and schematics for 1090-HZ12IB163 are listed on our Part Details page. You can also find images and similar parts to 1090-HZ12IB163 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1090-HZ12IB163 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1090-HZ12IB163 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1090-HZ12IB163 fall under?
The 1090-HZ12IB163 is listed under Electrical > Flashlights.
Can I view similar or alternative parts?
You can view similar parts to 1090-HZ12IB163 when available in the Flashlights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1090-HZ12IB163 you can contact the distributor directly for product support, shipping queries etc.
Is the 1090-HZ12IB163 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1090-HZ12IB163 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1090-HZ12IB163.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1090-HZ12IB163 often in real-time on the comparison pages.
What if I can't find stock of 1090-HZ12IB163?
You can fill out our help required form which you can use to request a quote for 1090-HZ12IB163 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.