109-SA-PI Hand & Workholding Tools by Unknown

TWO STAR SMD TWEEZER, 4-1/4 IN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$26.24

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$26.24
-
Buy Now

Specifications

Tweezer Type SMD
Tweezer Tip Type / Style Straight, Paddle
Overall Length 4.25"
Tweezer Body Material Stainless Steel
Tweezer Tip Material Stainless Steel
For Use With Dense Areas
RoHS Compliant NA

Alternative Descriptions

Tweezer - **- SMD Paddle - 4.75" SS/Anti-Mag. 45 Deg | Excelta Corporation 109-SA-PI | RS Americas
Two Star Smd Tweezer, 4-1/4 In | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 109-SA-PI?

Additional datasheets, footprints and schematics for 109-SA-PI are listed on our Part Details page. You can also find images and similar parts to 109-SA-PI on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 109-SA-PI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109-SA-PI price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 109-SA-PI fall under?

The 109-SA-PI is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.

Can I view similar or alternative parts?

You can view similar parts to 109-SA-PI when available in the Tweezers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 109-SA-PI you can contact the distributor directly for product support, shipping queries etc.

Is the 109-SA-PI RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 109-SA-PI have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 109-SA-PI.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 109-SA-PI often in real-time on the comparison pages.

What if I can't find stock of 109-SA-PI?

You can fill out our help required form which you can use to request a quote for 109-SA-PI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay