Status: | Unknown |
---|---|
Series: | San Ace 160 Series |
RoHS: | Unknown |
Prices starting from US$69.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$182.09
|
223
in stock
|
Buy Now | |
Newark Electronics
from US$156.26
|
238
in stock
|
Buy Now | |
element14
from US$123.93
|
223
in stock
|
Buy Now | |
Sager
from US$90.44
|
58
in stock
|
Buy Now | |
Chip One Stop
from US$69.40
|
10
in stock
|
Buy Now | |
EAO UK
-
|
24
in stock
|
Buy Now | |
Carlton-Bates
from US$145.82
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Supply Voltage | 200V |
---|---|
Current Type | AC |
Fan Frame Size | 160mm |
External Depth | 51mm |
Noise Rating | 60dBA |
Flow Rate - Imperial | 300.4cu.ft/min |
Flow Rate - Metric | 8.5m³/min |
Bearing Type | Ball |
Power Connection Type | Terminals |
Current Rating | 230mA |
Product Range | San Ace 160 Series |
Power Rating | - |
IP Rating | - |
Frame Dimensions | 160mm x 160mm x 51mm |
Axial Fan, Ac, 0.23A, 160Mm, 300.4Cfm Rohs Compliant: Yes |Sanyo Denki 109-602 | Newark Electronics |
AXIAL FAN, AC, 0.23A, 160MM, 300.4CFM | element14 |
AC Fans AC Axial Fan, 160x160x51mm, 200VAC, High Ace | Sager |
HIGH ACE 200 VAC FAN | EAO UK |
AC Tubeaxial Fan, 200 VAC 50/60Hz, 37.5/33 w, 7.2/8.5 CFM | Carlton-Bates |
Where can I find additional details, specifications and documents for a 109-602?
Additional datasheets, footprints and schematics for 109-602 are listed on our Part Details page. You can also find images and similar parts to 109-602 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 109-602 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109-602 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 109-602 fall under?
The 109-602 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 109-602 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 109-602 you can contact the distributor directly for product support, shipping queries etc.
Is the 109-602 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 109-602 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and Chip One Stop have stock available or on a lead time for 109-602.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 109-602 often in real-time on the comparison pages.
What if I can't find stock of 109-602?
You can fill out our help required form which you can use to request a quote for 109-602 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.