Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.20
|
3,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
3,381
in stock
|
Buy Now | |
element14
from US$0.21
|
3,381
in stock
|
Buy Now | |
Farnell
from US$0.26
|
3,381
in stock
|
Buy Now | |
Rutronik
from US$0.19
|
700
in stock
|
Buy Now | |
RS
from US$53.31
|
-
|
Buy Now | |
RS Americas
from US$3.95
|
-
|
Buy Now | |
Carlton-Bates
from US$0.27
|
-
|
Buy Now | |
Sager
from US$2.03
|
-
|
Buy Now |
Accessory Type | Tactile Switch |
---|---|
For Use With | Wearable and Fabric Projects |
Features | Can handle up to 14V and 2 Amps, Wearable |
RoHS Compliant | Yes |
Tactile On/Off Switch with Leads | Adafruit Industries 1092 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | AAAA AAA AA A N |
---|---|
Battery Terminals | Through Hole |
Contact Material | Steel |
Contact Plating | Nickel Plated Contacts |
Product Range | - |
Accessory Type | Spring Contact |
Thru Hole Battery Holder For Use With Universal Battery Sizes | Future Electronics |
Battery Contact, Steel, Aaaa/Aaa/Aa/A/N | Newark Electronics |
BATTERY CONTACT, STEEL, AAAA/AAA/AA/A/N | element14 |
HOLDER PC BATTERY | Rutronik |
Contact | Carlton-Bates |
Battery Contacts PC BATTERY CONTACT | Sager |
Where can I find additional details, specifications and documents for a 1092?
Additional datasheets, footprints and schematics for 1092 are listed on our Part Details page. You can also find images and similar parts to 1092 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1092 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1092 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1092 fall under?
The 1092 is listed under Embedded Computers, Education & Maker Boards > Other Educational & Maker Boards > Embedded Development Kit Accessories - Other Educational & Maker Boards.
Can I view similar or alternative parts?
You can view similar parts to 1092 when available in the Embedded Development Kit Accessories - Other Educational & Maker Boards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1092 you can contact the distributor directly for product support, shipping queries etc.
Is the 1092 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1092 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for 1092.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1092 often in real-time on the comparison pages.
What if I can't find stock of 1092?
You can fill out our help required form which you can use to request a quote for 1092 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.