109-153 Fans & Cooling Devices by Sanyo Denki

AXIAL FAN 80MM 115VAC 110mA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.20

Distributor Stock
Logo for Newark
Newark
from US$105.99
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$18.20
20
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$44.50
-
Buy Now
Logo for Sager
Sager
from US$33.62
-
Buy Now

Specifications

Supply Voltage 115V
Current Type AC
Fan Frame Size 80mm
External Depth 38mm
Noise Rating 39dBA
Flow Rate - Imperial 37.1cu.ft/min
Flow Rate - Metric 1.05m³/min
Bearing Type Ball
Power Rating 8W

Alternative Descriptions

AC Tubeaxial Fan, 115 VAC 50/60Hz, 9/8 w, 0.9/1.05 CFM | Carlton-Bates
AC Fans AC Axial Fan, 80x80x38mm, 115VAC, Petit Ace | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 109-153?

Additional datasheets, footprints and schematics for 109-153 are listed on our Part Details page. You can also find images and similar parts to 109-153 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 109-153 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109-153 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 109-153 fall under?

The 109-153 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 109-153 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 109-153 you can contact the distributor directly for product support, shipping queries etc.

Is the 109-153 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 109-153 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, Carlton-Bates and Sager have stock available or on a lead time for 109-153.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 109-153 often in real-time on the comparison pages.

What if I can't find stock of 109-153?

You can fill out our help required form which you can use to request a quote for 109-153 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay