109-00041 Cable Management by HellermanTyton

CABLE TIE, Q-TIE, 200X3.6MM, PK100Cable Tie

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.88

Distributor Stock
Logo for Farnell
Farnell
from US$8.80
54
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.88
-
Buy Now
Logo for element14
element14
from US$16.32
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

Cable Tie Material Nylon 6.6 (Polyamide 6.6)
Cable Tie Colour Black
Cable Tie Length 200mm
Cable Tie Width 3.6mm
Cable Bundle Diameter Max 50mm
Minimum Loop Tensile Strength 30lb
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 109-00041?

Additional datasheets, footprints and schematics for 109-00041 are listed on our Part Details page. You can also find images and similar parts to 109-00041 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 109-00041 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109-00041 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 109-00041 fall under?

The 109-00041 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Cable Ties.

Can I view similar or alternative parts?

You can view similar parts to 109-00041 when available in the Cable Ties range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 109-00041 you can contact the distributor directly for product support, shipping queries etc.

Is the 109-00041 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 109-00041 have stock available?

Authorised distributors including Farnell, Newark Electronics, element14, Power and Signal Group and Carlton-Bates have stock available or on a lead time for 109-00041.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 109-00041 often in real-time on the comparison pages.

What if I can't find stock of 109-00041?

You can fill out our help required form which you can use to request a quote for 109-00041 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay