108KXM010M Capacitors by Illinois Capacitor

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF 10V 20% RADIAL

Status: Unknown
Series: KXM Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.10


Distributor Starting From Stock
Logo for element14 element14 US$0.21
22,463
Buy Now
Logo for Newark Electronics Newark Electronics US$0.10
22,413
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 1000µF
Voltage Rating 10V
Product Range KXM Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 8mm
Lead Spacing 3.5mm
Height 20mm

Alternative Descriptions

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 10V, 20%, RADIAL | element14
Aluminum Electrolytic Capacitor 1000Uf, 10V, 20%, Radial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 108KXM010M?

Additional datasheets, footprints and schematics for 108KXM010M are listed on our Part Details page. You can also find images and similar parts to 108KXM010M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 108KXM010M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 108KXM010M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 108KXM010M fall under?

The 108KXM010M is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 108KXM010M when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 108KXM010M you can contact the distributor directly for product support, shipping queries etc.

Is the 108KXM010M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 108KXM010M have stock available?

Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 108KXM010M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 108KXM010M often in real-time on the comparison pages.

What if I can't find stock of 108KXM010M?

You can fill out our help required form which you can use to request a quote for 108KXM010M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay