Status: | Unknown |
---|---|
Series: | CKS Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
318
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
31,103
in stock
|
Buy Now | |
Rapid Electronics
from US$0.44
|
1,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
1,400
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
964
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
318
in stock
|
Buy Now | |
element14
from US$0.27
|
318
in stock
|
Buy Now |
Capacitance | 1000µF |
---|---|
Voltage Rating | 35V |
Product Range | CKS Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 12.5mm |
Lead Spacing | 5mm |
Aluminum Electrolytic Capacitor 1000Uf, 35V, 20%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a 108CKS035M?
Additional datasheets, footprints and schematics for 108CKS035M are listed on our Part Details page. You can also find images and similar parts to 108CKS035M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 108CKS035M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 108CKS035M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 108CKS035M fall under?
The 108CKS035M is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 108CKS035M when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 108CKS035M you can contact the distributor directly for product support, shipping queries etc.
Is the 108CKS035M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 108CKS035M have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Chip One Stop, RS Americas and Newark Electronics have stock available or on a lead time for 108CKS035M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 108CKS035M often in real-time on the comparison pages.
What if I can't find stock of 108CKS035M?
You can fill out our help required form which you can use to request a quote for 108CKS035M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.