Status: | Unknown |
---|---|
Series: | CKR Series |
RoHS: | Compliant |
Capacitance | 1000µF |
---|---|
Voltage Rating | 63V |
Product Range | CKR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lifetime @ Temperature | 2000 hours @ 85°C |
RoHS Compliant | Yes |
Aluminum Electrolytic Capacitor 1000Uf, 63V, 20%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a 108CKR063M?
Additional datasheets, footprints and schematics for 108CKR063M are listed on our Part Details page. You can also find images and similar parts to 108CKR063M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 108CKR063M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 108CKR063M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 108CKR063M fall under?
The 108CKR063M is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 108CKR063M when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 108CKR063M you can contact the distributor directly for product support, shipping queries etc.
Is the 108CKR063M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 108CKR063M have stock available?
Authorised distributors including Newark Electronics and Future Electronics have stock available or on a lead time for 108CKR063M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 108CKR063M often in real-time on the comparison pages.
What if I can't find stock of 108CKR063M?
You can fill out our help required form which you can use to request a quote for 108CKR063M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.