108CKE016MLN Capacitors by Illinois Capacitor

CAP, 1000UF, 16V, ALU ELEC, RADIAL

Status: Unknown
Series: CKE Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for Farnell
Farnell
from US$0.27
1,530
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.26
1,530
in stock
Buy Now
Logo for element14
element14
from US$0.18
1,530
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.19
-
Buy Now

Specifications

Capacitance 1000µF
Voltage Rating 16V
Product Range CKE Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lifetime @ Temperature 2000 hours @ 105°C
Polarity Polar
RoHS Compliant Yes

Alternative Descriptions

Cap, 1000Uf, 16V, Alu Elec, Radial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 108CKE016MLN?

Additional datasheets, footprints and schematics for 108CKE016MLN are listed on our Part Details page. You can also find images and similar parts to 108CKE016MLN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 108CKE016MLN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 108CKE016MLN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 108CKE016MLN fall under?

The 108CKE016MLN is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 108CKE016MLN when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 108CKE016MLN you can contact the distributor directly for product support, shipping queries etc.

Is the 108CKE016MLN RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 108CKE016MLN have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 108CKE016MLN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 108CKE016MLN often in real-time on the comparison pages.

What if I can't find stock of 108CKE016MLN?

You can fill out our help required form which you can use to request a quote for 108CKE016MLN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay