Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diameter | 1.75mm |
---|---|
Filament Colour | Yellow |
Filament Material | PLA (Polylactide) |
Melting Temperature | 220°C |
Spool Width | - |
Spool Hub Diameter | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Body Length | 8.7mm |
---|---|
Compressed Length | 2.2mm |
Compression Load Max | 6.1N |
External Diameter | 2.39mm |
Wire Diameter | 0.4mm |
RoHS Compliant | Yes |
Spring, Compression, 6.1N, 8.7Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 10874?
Additional datasheets, footprints and schematics for 10874 are listed on our Part Details page. You can also find images and similar parts to 10874 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10874 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10874 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10874 fall under?
The 10874 is listed under FILAMENTIVE Parts.
Can I view similar or alternative parts?
You can view similar parts to 10874 when available in the FILAMENTIVE Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10874 you can contact the distributor directly for product support, shipping queries etc.
Is the 10874 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10874 have stock available?
Authorised distributors including Rapid Electronics and Newark Electronics have stock available or on a lead time for 10874.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10874 often in real-time on the comparison pages.
What if I can't find stock of 10874?
You can fill out our help required form which you can use to request a quote for 10874 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.