108727-000 Part Information
Details for 108727-000 by TE Connectivity
Power Systems>Insulation & Protection>Electrical Heat Shrink Tubing
Part Downloads
Part Specifications
Color | Red |
Visual Inspection | No |
Diameter Supplied/Recovered | 6.89 / 3.15in |
Voltage Class | ≤ 35kV |
Application Type | OEM |
Low Halogen | Yes |
Equipment | Bus Bars |
Energized Installation | No |
Product Availability | AMERICAS |
Technology | Heat Shrink |
Material System | Polyolefin |
Operating Temperature Range | 105°C |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 108727-000?
Additional datasheets, footprints and schematics for 108727-000 are listed in our Part Details tab. You can also find the 108727-000 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 108727-000 in the Pricing & Inventory tab next to part details. You can view 108727-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 108727-000 fall under?
The 108727-000 is listed under Power Systems > Insulation & Protection > Electrical Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 108727-000 when available in the Electrical Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 108727-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 108727-000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 108727-000 have stock available?
There is no stock from authorised distributors for 108727-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 108727-000 often in real-time on the comparison pages.
What if I can't find stock of 108727-000?
You can fill out our help required form which you can use to request a quote for 108727-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.