Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
108670-000,
7-1197918-7 |
Conductor Material | Tin-Coated Copper |
---|---|
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Wire Size | 12AWG |
Voltage Rating | 600VAC |
Cable Type | Spec 55 |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
High Performance Cable 3Conductors 12AWG Red/Yellow/Blue 600Vac | Avnet America |
Multi-Conductor Cables 55PC0231-12-2/4/6-F940 | Sager |
Where can I find additional details, specifications and documents for a 108670-000?
Additional datasheets, footprints and schematics for 108670-000 are listed on our Part Details page. You can also find images and similar parts to 108670-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 108670-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 108670-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 108670-000 fall under?
The 108670-000 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to 108670-000 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 108670-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 108670-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 108670-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 108670-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 108670-000 often in real-time on the comparison pages.
What if I can't find stock of 108670-000?
You can fill out our help required form which you can use to request a quote for 108670-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.