Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5863-0000-09 |
Prices starting from US$5.32
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.94
|
No stock
|
Buy Now | |
Rapid Electronics
from US$10.93
|
86
in stock
|
Buy Now | |
Chip One Stop
from US$9.46
|
86
in stock
|
Buy Now | |
Future Electronics
from US$5.47
|
-
|
Buy Now | |
Avnet America
from US$5.32
|
-
|
Buy Now | |
RS Americas
from US$5.94
|
-
|
Buy Now | |
Boersig
from US$6.47
|
-
|
Buy Now | |
TE Store
from US$10.54
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Body Material | Brass |
---|---|
Body Shape | Circular |
Body Finish | Plated |
Body Plating Material | Gold |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Mounting Legs | 4 |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .149in, 3.78mm |
PCB Tail Length | .155in, 3.94mm |
Height Above PC Board | 5.76mm, .227in |
Impedance | 50Ω |
Detent | Without |
RF Connector Coupling Mechanism | Push-On |
PCB Mount Retention | Without |
Operating Frequency | 4GHz |
Dielectric Material | TFE Fluorocarbon |
実装方法 | Package |
Packaging Method | Package |
Connector System | Cable-to-Board |
RF Connector Style | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Interface | MCX |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
5863 0000 09,osx Pcb Plug Recp |Amp Te Connectivity 1085221-1 | Newark Electronics |
HB.6.STO.1.13.G | Rapid Electronics |
5863 0000 09 OSX PCB Plug Recp Through Hole BNC Connector | Future Electronics |
Conn MCX PL 0Hz to 4GHz 50Ohm Solder ST Thru-Hole Gold | Avnet America |
TE | RS Americas |
Special Order: 5863 0000 09,OSX PCB PLUG RECP RF Interface: MCX RF Connector Style: Plug RF Connector Mated Outer Diameter (Approximate): .149 in RF Connector Mated Outer Diameter (Approximate): 3.78 mm Impedance: 50 Ω MCX Plug .149" 3.78 mm | Coax Connector | Part Number: 1085221-1 | Internal Number: 1085221-1 | Alias Number: 5863-0000-09 | TE Connectivity | TE Store |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1085221-1?
Additional datasheets, footprints and schematics for 1085221-1 are listed on our Part Details page. You can also find images and similar parts to 1085221-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1085221-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1085221-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1085221-1 fall under?
The 1085221-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1085221-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1085221-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1085221-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1085221-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 1085221-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1085221-1 often in real-time on the comparison pages.
What if I can't find stock of 1085221-1?
You can fill out our help required form which you can use to request a quote for 1085221-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.