10-8501-3-03 Connectors by Concord Electronics

BARREL TERMINAL CRIMP SIZE 16 2.03MM

Status: Unknown
Series: 10-8501 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.25

Distributor Stock
Logo for Newark
Newark
from US$3.25
No stock
Buy Now
Logo for element14
element14
from US$3.86
-
Buy Now

Specifications

Insulation Non Insulated
Mounting Hole Dia 2.03mm
Terminal Plating Gold
Overall Length 20.22mm
Length - Below Flange 12.7mm
Product Range 10-8501 Series

Alternative Descriptions

Barrel Terminal, #16, Crimp | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10-8501-3-03?

Additional datasheets, footprints and schematics for 10-8501-3-03 are listed on our Part Details page. You can also find images and similar parts to 10-8501-3-03 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10-8501-3-03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-8501-3-03 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10-8501-3-03 fall under?

The 10-8501-3-03 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.

Can I view similar or alternative parts?

You can view similar parts to 10-8501-3-03 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10-8501-3-03 you can contact the distributor directly for product support, shipping queries etc.

Is the 10-8501-3-03 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 10-8501-3-03 have stock available?

Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for 10-8501-3-03.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10-8501-3-03 often in real-time on the comparison pages.

What if I can't find stock of 10-8501-3-03?

You can fill out our help required form which you can use to request a quote for 10-8501-3-03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay