Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | D Subminiature Plug 25 Way |
---|---|
Connector Type B | D Subminiature Plug 25 Way |
Cable Length - Imperial | 6.56ft |
Cable Length - Metric | 2m |
Jacket Colour | Grey |
Product Range | - |
Cable Assembly Type | Computer |
Cable Length | 2m |
Computer Connector A | D Subminiature Plug 25 Way |
Computer Connector B | D Subminiature Plug 25 Way |
Conductor Size | 28AWG |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
2.0Mm Ball End Power Bit |Bondhus 10852 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1085-2?
Additional datasheets, footprints and schematics for 1085-2 are listed on our Part Details page. You can also find images and similar parts to 1085-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1085-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1085-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1085-2 fall under?
The 1085-2 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to 1085-2 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1085-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1085-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1085-2 have stock available?
Authorised distributors including RS and Newark Electronics have stock available or on a lead time for 1085-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1085-2 often in real-time on the comparison pages.
What if I can't find stock of 1085-2?
You can fill out our help required form which you can use to request a quote for 1085-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.