Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.40
Connector Type A | D Subminiature Plug 25 Way |
---|---|
Connector Type B | D Subminiature Plug 25 Way |
Cable Length - Imperial | 3.28ft |
Cable Length - Metric | 1m |
Jacket Colour | Grey |
Product Range | - |
Cable Assembly Type | Computer |
Cable Length | 1m |
Computer Connector A | D Subminiature Plug 25 Way |
Computer Connector B | D Subminiature Plug 25 Way |
Conductor Size | 28AWG |
LEAD, BI-TRONICS TYPE A-A, 1M | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Timing Belt, 3D Printer | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Adafruit ADS1115 16-Bit ADC board | Distrelec |
Adafruit 1085 ADC 16-bit Analogue to Digital Converter 4 Channel (ADS1115) | Rapid Electronics |
ADS1115 16-Bit ADC - 4 Channel with Programmable Gain Amplifier | Adafruit Industries 1085 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Weller 1095 Standard Duty Heat Gun |
---|---|
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 1085?
Additional datasheets, footprints and schematics for 1085 are listed on our Part Details page. You can also find images and similar parts to 1085 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1085 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1085 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1085 fall under?
The 1085 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to 1085 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1085 you can contact the distributor directly for product support, shipping queries etc.
Is the 1085 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1085 have stock available?
Authorised distributors including Distrelec, Rapid Electronics, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 1085.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1085 often in real-time on the comparison pages.
What if I can't find stock of 1085?
You can fill out our help required form which you can use to request a quote for 1085 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.