Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1250-2762-09 |
Body Plating Material | Gold |
---|---|
Body Finish | Plated |
Body Material | Brass |
Body Shape | Circular |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
PCB Mount Orientation | Right Angle |
RF Connector Center Contact Plating Material | Gold |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Brass |
Height Above PC Board | 7mm, .277in |
RF Connector Mated Outer Diameter (Approximate) | 6.2mm, .243in |
Product Length | .432in, 11mm |
PCB Tail Length | .155in, 3.9mm |
Impedance | 50Ω |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Lockwasher and Nut |
RF Connector Coupling Mechanism | Push-On |
RF Contact Captivation Method | Mechanical |
Panel Attachment Style | Rear Mount |
Operating Frequency | 6GHz |
Comment | Captured Center Contact |
PCB Leg Plating Material | Gold |
Additional Features | Board Standoff, Pin Protection |
Dielectric Material | PTFE |
Grade | Commercial |
実装方法 | Bag |
Packaging Method | Bag |
RF Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
RF Interface | SMB |
Termination Method to Printed Circuit Board | Solder |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Scd,1250 2762 09,smb |Amp Te Connectivity 1084873-1 | Newark Electronics |
Conn SMB RCP 50Ohm Solder RA Thru-Hole Gold | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1097 | TE Connectivity 1084873-1 | RS Americas |
RF Connectors / Coaxial Connectors SMB RA PCB-JCK BHD T/H | Sager |
Where can I find additional details, specifications and documents for a 1084873-1?
Additional datasheets, footprints and schematics for 1084873-1 are listed on our Part Details page. You can also find images and similar parts to 1084873-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1084873-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1084873-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1084873-1 fall under?
The 1084873-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1084873-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1084873-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1084873-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1084873-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 1084873-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1084873-1 often in real-time on the comparison pages.
What if I can't find stock of 1084873-1?
You can fill out our help required form which you can use to request a quote for 1084873-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.