10843 RAISE3D Parts by Raise3D

3D PRINTER FILAMENT ABS 1.75MM WHITE

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Carlton-Bates Carlton-Bates
36 units
Buy Now
Logo for RS Americas RS Americas
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Diameter 1.75mm
Filament Colour White
Filament Material ABS (Acrylonitrile Butadiene Styrene)
Melting Temperature 220°C
Spool Width -
Spool Hub Diameter -
Product Range -
SVHC No SVHC (27-Jun-2018)

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10843?

Additional datasheets, footprints and schematics for 10843 are listed on our Part Details page. You can also find images and similar parts to 10843 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10843 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10843 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10843 fall under?

The 10843 is listed under RAISE3D Parts.

Can I view similar or alternative parts?

You can view similar parts to 10843 when available in the RAISE3D Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10843 you can contact the distributor directly for product support, shipping queries etc.

Is the 10843 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 10843 have stock available?

Authorised distributors including Carlton-Bates, RS Americas and Mouser Electronics have stock available or on a lead time for 10843.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10843 often in real-time on the comparison pages.

What if I can't find stock of 10843?

You can fill out our help required form which you can use to request a quote for 10843 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay