10842 RAISE3D Parts by Raise3D

3D PRINTER FILAMENT PLA 1.75MM BLUE

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik
6 units
Buy Now
Logo for RS Americas RS Americas
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
Logo for Newark Electronics Newark Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Diameter 1.75mm
Filament Colour Blue
Filament Material PLA (Polylactide)
Melting Temperature 210°C
Spool Width -
Spool Hub Diameter -
Product Range -
SVHC No SVHC (27-Jun-2018)

Featured content from Future

10842 by Lumberg

RSMVS 4-RKMVS 4-358/6 M
Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Alternative Descriptions

Rsmvs 4-Rkmvs 4-358/6 M |Lumberg Automation 10842 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10842?

Additional datasheets, footprints and schematics for 10842 are listed on our Part Details page. You can also find images and similar parts to 10842 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10842 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10842 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10842 fall under?

The 10842 is listed under RAISE3D Parts.

Can I view similar or alternative parts?

You can view similar parts to 10842 when available in the RAISE3D Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10842 you can contact the distributor directly for product support, shipping queries etc.

Is the 10842 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 10842 have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS Americas, Mouser Electronics and Newark Electronics have stock available or on a lead time for 10842.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10842 often in real-time on the comparison pages.

What if I can't find stock of 10842?

You can fill out our help required form which you can use to request a quote for 10842 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay