10838 RAISE3D Parts by Raise3D

3D PRINTER FILAMENT PLA 1.75MM BLACK

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for RS Americas RS Americas
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Diameter 1.75mm
Filament Colour Black
Filament Material PLA (Polylactide)
Melting Temperature 210°C
Spool Width -
Spool Hub Diameter -
Product Range -
SVHC No SVHC (27-Jun-2018)

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10838?

Additional datasheets, footprints and schematics for 10838 are listed on our Part Details page. You can also find images and similar parts to 10838 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10838 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10838 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10838 fall under?

The 10838 is listed under RAISE3D Parts.

Can I view similar or alternative parts?

You can view similar parts to 10838 when available in the RAISE3D Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10838 you can contact the distributor directly for product support, shipping queries etc.

Is the 10838 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 10838 have stock available?

Authorised distributors including RS Americas and Mouser Electronics have stock available or on a lead time for 10838.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10838 often in real-time on the comparison pages.

What if I can't find stock of 10838?

You can fill out our help required form which you can use to request a quote for 10838 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay