Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$87.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$87.53
|
-
|
Buy Now |
Connector Type A | D Subminiature Plug 25 Way |
---|---|
Connector Type B | IEEE 1284 C36M Centronics Plug |
Cable Length - Imperial | 16.4ft |
Cable Length - Metric | 5m |
Jacket Colour | Grey |
Product Range | - |
Cable Assembly Type | Computer |
Cable Length | 5m |
Computer Connector A | D Subminiature Plug 25 Way |
Computer Connector B | IEEE 1284 C36M Centronics Plug |
Where can I find additional details, specifications and documents for a 1083-5?
Additional datasheets, footprints and schematics for 1083-5 are listed on our Part Details page. You can also find images and similar parts to 1083-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1083-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1083-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1083-5 fall under?
The 1083-5 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to 1083-5 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1083-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1083-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1083-5 have stock available?
Authorised distributors including RS have stock available or on a lead time for 1083-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1083-5 often in real-time on the comparison pages.
What if I can't find stock of 1083-5?
You can fill out our help required form which you can use to request a quote for 1083-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.