Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.78
|
2
in stock
|
Buy Now | |
Distrelec
from US$11.17
|
110
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.53
|
61
in stock
|
Buy Now | |
Rapid Electronics
from US$13.40
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$10.35
|
2
in stock
|
Buy Now | |
element14
from US$10.62
|
2
in stock
|
Buy Now | |
RS Americas
from US$2.20
|
-
|
Buy Now | |
Carlton-Bates
from US$2.28
|
-
|
Buy Now | |
Sager
from US$1.75
|
-
|
Buy Now |
Battery Sizes Accepted | Coin Cell - 23mm |
---|---|
No. of Batteries | 1 |
Product Range | - |
Accessory Type | Coin Cell Holder |
Battery Terminals | SMD |
For Use With | Coin Cell - 23mm |
MSL | MSL 2 - 1 year |
SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Gold Flash Plate) | Keystone Electronics 1083 | RS Americas |
Holder, Battery | Carlton-Bates |
Coin Cell Battery Holders Coin Cell holder 1073Gold plate | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sampling Rate | 3.3kSPS |
---|---|
Input Channel Type | Differential Single Ended |
Data Interface | I2C |
Supply Voltage Type | Single |
Supply Voltage Min | 2V |
Supply Voltage Max | 5V |
ADC / DAC Case Style | - |
No. of Pins | 13Pins |
Adafruit ADS1015 12-Bit ADC board | Distrelec |
Adafruit 1083 ADC Analogue to Digital Converter 12-bit I2C (ADS1015) | Rapid Electronics |
Eval Board, Adc W/Prog Gain Amplifier | Newark Electronics |
EVAL BOARD, ADC W/PROG GAIN AMPLIFIER | element14 |
Where can I find additional details, specifications and documents for a 1083?
Additional datasheets, footprints and schematics for 1083 are listed on our Part Details page. You can also find images and similar parts to 1083 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1083 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1083 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1083 fall under?
The 1083 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1083 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1083 you can contact the distributor directly for product support, shipping queries etc.
Is the 1083 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1083 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for 1083.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1083 often in real-time on the comparison pages.
What if I can't find stock of 1083?
You can fill out our help required form which you can use to request a quote for 1083 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.