108284018000030 Part Information
Details for 108284018000030 by AVX Corporation
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 11.8900 |
5 | 7.4300 |
10 | 6.9900 |
25 | 5.9400 |
50 | 5.5300 |
100 | 5.1700 |
Stock Information
Details
Part Downloads
Part Specifications
Pitch Spacing | 2.54mm |
No. of Contacts | 18Contacts |
Gender | Header |
Product Range | 8284 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | IDC / IDT |
Current Rating | 1.5A |
External Depth | 5.5mm |
External Length / Height | 9.55mm |
Lead Spacing | 2.54mm |
Termination Method | IDC |
Voltage Rating VAC | 350V |
Wire Size AWG Max | 26AWG |
Wire Size AWG Min | 28AWG |
Working Voltage | 350V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 108284018000030?
Additional datasheets, footprints and schematics for 108284018000030 are listed in our Part Details tab. You can also find the 108284018000030 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 108284018000030 in the Pricing & Inventory tab next to part details. You can view 108284018000030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 108284018000030 fall under?
The 108284018000030 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 108284018000030 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 108284018000030 you can contact the distributor directly for product support, shipping queries etc.
Is the 108284018000030 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 108284018000030 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 108284018000030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 108284018000030 often in real-time on the comparison pages.
What if I can't find stock of 108284018000030?
You can fill out our help required form which you can use to request a quote for 108284018000030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.