Status: | Unknown |
---|---|
Series: | 8284 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Header |
Product Range | 8284 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (17-Dec-2015) |
Contact Termination | IDC / IDT |
Current Rating | 1.5A |
External Depth | 9.55mm |
External Length / Height | 5.5mm |
Lead Spacing | 2.54mm |
Termination Method | IDC |
Voltage Rating VAC | 350V |
Wire Size AWG Max | 26AWG |
Wire Size AWG Min | 28AWG |
Working Voltage | 350V |
HEADER, RIGHT ANGLE, 14WAY | element14 |
Where can I find additional details, specifications and documents for a 108284014002030?
Additional datasheets, footprints and schematics for 108284014002030 are listed on our Part Details page. You can also find images and similar parts to 108284014002030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 108284014002030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 108284014002030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 108284014002030 fall under?
The 108284014002030 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 108284014002030 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 108284014002030 you can contact the distributor directly for product support, shipping queries etc.
Is the 108284014002030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 108284014002030 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 108284014002030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 108284014002030 often in real-time on the comparison pages.
What if I can't find stock of 108284014002030?
You can fill out our help required form which you can use to request a quote for 108284014002030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.